Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R33BSS73

Description
EGS-1-80 1.33 .1% RWR81S1R33BS S73
Request a Quote Datasheet
Description
EGS-1-80 1.33 .1% RWR81S1R33BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R33BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R33BSS73
Wirewound Resistors 3110-RWR81S1R33BSS73
EGS-1-80 1.33 .1% RWR81S1R33BS S73

EGS-1-80 1.33 .1% RWR81S1R33BS S73

Supplier's Site Datasheet
RES 1.33 OHM 1W 0.1% WW AXIAL - RWR81S1R33BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 1W 0.1% WW AXIAL
RWR81S1R33BSS73
RES 1.33 OHM 1W 0.1% WW AXIAL RWR81S1R33BSS73
RES 1.33ohm 1W 0.1% WW AXIAL

RES 1.33ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R33BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R33BSS73-ND
Through Hole Resistors RWR81S1R33BSS73-ND
1.33 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1R33BSS73 RWR81S1R33BSS73 RWR81S1R33BSS73-ND
Product Name Wirewound Resistors RES 1.33 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.33 ohms 1.33 ohms 1.33 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers