Vishay Intertechnology, Inc. RES 182 OHM 1W 0.5% WW AXIAL RWR81S1820DRBSL

Description
RES 182ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1W 0.5% WW AXIAL - RWR81S1820DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W 0.5% WW AXIAL
RWR81S1820DRBSL
RES 182 OHM 1W 0.5% WW AXIAL RWR81S1820DRBSL
RES 182ohm 1W 0.5% WW AXIAL

RES 182ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1820DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1820DRBSL
Wirewound Resistors 3110-RWR81S1820DRBSL
EGS-1-80 182 .5% RWR81S1820DR BSL

EGS-1-80 182 .5% RWR81S1820DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1820DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1820DRBSL-ND
Through Hole Resistors RWR81S1820DRBSL-ND
182 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1820DRBSL 3110-RWR81S1820DRBSL RWR81S1820DRBSL-ND
Product Name RES 182 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details