Vishay Intertechnology, Inc. RES 1.24 OHM 1W 0.1% WW AXIAL RWR81S1R24BSBSL

Description
RES 1.24ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.24ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24 OHM 1W 0.1% WW AXIAL - RWR81S1R24BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 1W 0.1% WW AXIAL
RWR81S1R24BSBSL
RES 1.24 OHM 1W 0.1% WW AXIAL RWR81S1R24BSBSL
RES 1.24ohm 1W 0.1% WW AXIAL

RES 1.24ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R24BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R24BSBSL-ND
Through Hole Resistors RWR81S1R24BSBSL-ND
1.24 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R24BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R24BSBSL
Wirewound Resistors 3110-RWR81S1R24BSBSL
EGS-1-80 1.24 .1% RWR81S1R24BS BSL

EGS-1-80 1.24 .1% RWR81S1R24BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R24BSBSL RWR81S1R24BSBSL-ND 3110-RWR81S1R24BSBSL
Product Name RES 1.24 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details