Vishay Intertechnology, Inc. RES 19.1 OHM 1W 1% WW AXIAL RWR81S19R1FSRSL

Description
RES 19.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1W 1% WW AXIAL - RWR81S19R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1W 1% WW AXIAL
RWR81S19R1FSRSL
RES 19.1 OHM 1W 1% WW AXIAL RWR81S19R1FSRSL
RES 19.1ohm 1W 1% WW AXIAL

RES 19.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S19R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S19R1FSRSL-ND
Through Hole Resistors RWR81S19R1FSRSL-ND
19.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S19R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S19R1FSRSL
Wirewound Resistors 3110-RWR81S19R1FSRSL
EGS-1-80 19.1 1% RWR81S19R1FS RSL

EGS-1-80 19.1 1% RWR81S19R1FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S19R1FSRSL RWR81S19R1FSRSL-ND 3110-RWR81S19R1FSRSL
Product Name RES 19.1 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details