Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1R02FRS70

Description
1.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1R02FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R02FRS70-ND
Through Hole Resistors RWR81S1R02FRS70-ND
1.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R02FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R02FRS70
Wirewound Resistors 3110-RWR81S1R02FRS70
EGS-1-80 1.02 1% RWR81S1R02FR S70

EGS-1-80 1.02 1% RWR81S1R02FR S70

Supplier's Site Datasheet
RES 1.02 OHM 1W 1% WW AXIAL - RWR81S1R02FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 1W 1% WW AXIAL
RWR81S1R02FRS70
RES 1.02 OHM 1W 1% WW AXIAL RWR81S1R02FRS70
RES 1.02ohm 1W 1% WW AXIAL

RES 1.02ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1R02FRS70-ND 3110-RWR81S1R02FRS70 RWR81S1R02FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 1.02 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.02 ohms 1.02 ohms 1.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details