Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1800FSB12

Description
180 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
180 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1800FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1800FSB12-ND
Through Hole Resistors RWR81S1800FSB12-ND
180 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 180 OHM 1W 1% WW AXIAL - RWR81S1800FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1W 1% WW AXIAL
RWR81S1800FSB12
RES 180 OHM 1W 1% WW AXIAL RWR81S1800FSB12
RES 180ohm 1W 1% WW AXIAL

RES 180ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1800FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1800FSB12
Wirewound Resistors 3110-RWR81S1800FSB12
EGS-1-80 180 1% RWR81S1800FS B12

EGS-1-80 180 1% RWR81S1800FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1800FSB12-ND RWR81S1800FSB12 3110-RWR81S1800FSB12
Product Name Through Hole Resistors RES 180 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details