Vishay Intertechnology, Inc. Wirewound Resistors RWR81S17R8FRB12

Description
EGS-1-80 17.8 1% RWR81S17R8FR B12
Request a Quote Datasheet
Description
EGS-1-80 17.8 1% RWR81S17R8FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S17R8FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S17R8FRB12
Wirewound Resistors 3110-RWR81S17R8FRB12
EGS-1-80 17.8 1% RWR81S17R8FR B12

EGS-1-80 17.8 1% RWR81S17R8FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S17R8FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S17R8FRB12-ND
Through Hole Resistors RWR81S17R8FRB12-ND
17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 17.8 OHM 1W 1% WW AXIAL - RWR81S17R8FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1W 1% WW AXIAL
RWR81S17R8FRB12
RES 17.8 OHM 1W 1% WW AXIAL RWR81S17R8FRB12
RES 17.8ohm 1W 1% WW AXIAL

RES 17.8ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S17R8FRB12 RWR81S17R8FRB12-ND RWR81S17R8FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 17.8 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details