RES 1.24ohm 1W 1% WW AXIAL
1.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 1.24 1% RWR81S1R24FS B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S1R24FSB12 | RWR81S1R24FSB12-ND | 3110-RWR81S1R24FSB12 |
| Product Name | RES 1.24 OHM 1W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 1.24 ohms | 1.24 ohms | 1.24 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor |