Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1780FRRSL

Description
EGS-1-80 178 1% RWR81S1780FR RSL
Request a Quote Datasheet
Description
EGS-1-80 178 1% RWR81S1780FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1780FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1780FRRSL
Wirewound Resistors 3110-RWR81S1780FRRSL
EGS-1-80 178 1% RWR81S1780FR RSL

EGS-1-80 178 1% RWR81S1780FR RSL

Supplier's Site Datasheet
RES 178 OHM 1W 1% WW AXIAL - RWR81S1780FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1W 1% WW AXIAL
RWR81S1780FRRSL
RES 178 OHM 1W 1% WW AXIAL RWR81S1780FRRSL
RES 178ohm 1W 1% WW AXIAL

RES 178ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1780FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1780FRRSL-ND
Through Hole Resistors RWR81S1780FRRSL-ND
178 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1780FRRSL RWR81S1780FRRSL RWR81S1780FRRSL-ND
Product Name Wirewound Resistors RES 178 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 2-1630012-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details