Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1820FMS70

Description
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1820FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1820FMS70-ND
Through Hole Resistors RWR81S1820FMS70-ND
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1820FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1820FMS70
Wirewound Resistors 3110-RWR81S1820FMS70
EGS-1-80 182 1% RWR81S1820FM S70

EGS-1-80 182 1% RWR81S1820FM S70

Supplier's Site Datasheet
RES 182 OHM 1W 1% WW AXIAL - RWR81S1820FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W 1% WW AXIAL
RWR81S1820FMS70
RES 182 OHM 1W 1% WW AXIAL RWR81S1820FMS70
RES 182ohm 1W 1% WW AXIAL

RES 182ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1820FMS70-ND 3110-RWR81S1820FMS70 RWR81S1820FMS70
Product Name Through Hole Resistors Wirewound Resistors RES 182 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 182 ohms 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details