Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R RWR81S1R00FRS73

Description
Res Wirewound 1 Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R - RWR81S1R00FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R
RWR81S1R00FRS73
Res Wirewound 1 Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R RWR81S1R00FRS73
Res Wirewound 1 Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R

Res Wirewound 1 Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RWR81S1R00FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R00FRS73
Wirewound Resistors 3110-RWR81S1R00FRS73
EGS-1-80 1 1% RWR81S1R00FR S73

EGS-1-80 1 1% RWR81S1R00FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1R00FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R00FRS73-ND
Through Hole Resistors RWR81S1R00FRS73-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1R00FRS73 3110-RWR81S1R00FRS73 RWR81S1R00FRS73-ND
Product Name Res Wirewound 1 Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details