Vishay Intertechnology, Inc. RES 17 OHM 1W 1% WW AXIAL RWR81S17R0FRRSL

Description
RES 17ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 17ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17 OHM 1W 1% WW AXIAL - RWR81S17R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17 OHM 1W 1% WW AXIAL
RWR81S17R0FRRSL
RES 17 OHM 1W 1% WW AXIAL RWR81S17R0FRRSL
RES 17ohm 1W 1% WW AXIAL

RES 17ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S17R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S17R0FRRSL-ND
Through Hole Resistors RWR81S17R0FRRSL-ND
17 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S17R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S17R0FRRSL
Wirewound Resistors 3110-RWR81S17R0FRRSL
EGS-1-80 17 1% RWR81S17R0FR RSL

EGS-1-80 17 1% RWR81S17R0FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S17R0FRRSL RWR81S17R0FRRSL-ND 3110-RWR81S17R0FRRSL
Product Name RES 17 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17 ohms 17 ohms 17 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details