Vishay Intertechnology, Inc. Wirewound Resistors RWR81S19R1FSB12

Description
EGS-1-80 19.1 1% RWR81S19R1FS B12
Request a Quote Datasheet
Description
EGS-1-80 19.1 1% RWR81S19R1FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S19R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S19R1FSB12
Wirewound Resistors 3110-RWR81S19R1FSB12
EGS-1-80 19.1 1% RWR81S19R1FS B12

EGS-1-80 19.1 1% RWR81S19R1FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S19R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S19R1FSB12-ND
Through Hole Resistors RWR81S19R1FSB12-ND
19.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.1 OHM 1W 1% WW AXIAL - RWR81S19R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1W 1% WW AXIAL
RWR81S19R1FSB12
RES 19.1 OHM 1W 1% WW AXIAL RWR81S19R1FSB12
RES 19.1ohm 1W 1% WW AXIAL

RES 19.1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S19R1FSB12 RWR81S19R1FSB12-ND RWR81S19R1FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 19.1 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers