19.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 19.3ohm 1W 0.1% WW AXIAL
EGS-1-80 19.3 .1% RWR81S19R3BS BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S19R3BSBSL-ND | RWR81S19R3BSBSL | 3110-RWR81S19R3BSBSL |
| Product Name | Through Hole Resistors | RES 19.3 OHM 1W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 19.3 ohms | 19.3 ohms | 19.3 ohms |