Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1960FMS70

Description
196 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
196 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1960FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1960FMS70-ND
Through Hole Resistors RWR81S1960FMS70-ND
196 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 196 OHM 1W 1% WW AXIAL - RWR81S1960FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1W 1% WW AXIAL
RWR81S1960FMS70
RES 196 OHM 1W 1% WW AXIAL RWR81S1960FMS70
RES 196ohm 1W 1% WW AXIAL

RES 196ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1960FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1960FMS70
Wirewound Resistors 3110-RWR81S1960FMS70
EGS-1-80 196 1% RWR81S1960FM S70

EGS-1-80 196 1% RWR81S1960FM S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1960FMS70-ND RWR81S1960FMS70 3110-RWR81S1960FMS70
Product Name Through Hole Resistors RES 196 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 196 ohms 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers