Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1910FRS73

Description
EGS-1-80 191 1% RWR81S1910FR S73
Request a Quote Datasheet
Description
EGS-1-80 191 1% RWR81S1910FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1910FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1910FRS73
Wirewound Resistors 3110-RWR81S1910FRS73
EGS-1-80 191 1% RWR81S1910FR S73

EGS-1-80 191 1% RWR81S1910FR S73

Supplier's Site Datasheet
RES 191 OHM 1W 1% WW AXIAL - RWR81S1910FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1W 1% WW AXIAL
RWR81S1910FRS73
RES 191 OHM 1W 1% WW AXIAL RWR81S1910FRS73
RES 191ohm 1W 1% WW AXIAL

RES 191ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1910FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1910FRS73-ND
Through Hole Resistors RWR81S1910FRS73-ND
191 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

191 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1910FRS73 RWR81S1910FRS73 RWR81S1910FRS73-ND
Product Name Wirewound Resistors RES 191 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers