Vishay Intertechnology, Inc. Through Hole Resistors RWR81S19R6FSBSL

Description
19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S19R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S19R6FSBSL-ND
Through Hole Resistors RWR81S19R6FSBSL-ND
19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.6 OHM 1W 1% WW AXIAL - RWR81S19R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1W 1% WW AXIAL
RWR81S19R6FSBSL
RES 19.6 OHM 1W 1% WW AXIAL RWR81S19R6FSBSL
RES 19.6ohm 1W 1% WW AXIAL

RES 19.6ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S19R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S19R6FSBSL
Wirewound Resistors 3110-RWR81S19R6FSBSL
EGS-1-80 19.6 1% RWR81S19R6FS BSL

EGS-1-80 19.6 1% RWR81S19R6FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S19R6FSBSL-ND RWR81S19R6FSBSL 3110-RWR81S19R6FSBSL
Product Name Through Hole Resistors RES 19.6 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers