Vishay Intertechnology, Inc. RES 1 OHM 1W 1% WW AXIAL RWR81S1R00FSB12

Description
RES 1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 1% WW AXIAL - RWR81S1R00FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 1% WW AXIAL
RWR81S1R00FSB12
RES 1 OHM 1W 1% WW AXIAL RWR81S1R00FSB12
RES 1ohm 1W 1% WW AXIAL

RES 1ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1R00FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R00FSB12
Wirewound Resistors 3110-RWR81S1R00FSB12
EGS-1-80 1 1% RWR81S1R00FS B12

EGS-1-80 1 1% RWR81S1R00FS B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RWR81S1R00FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81S1R00FSB12-ND
Through Hole Resistors 541-RWR81S1R00FSB12-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Military
70201933
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Military 70201933
Resistor;Wirewound;R es 1 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Military

Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Military

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR81S1R00FSB12 3110-RWR81S1R00FSB12 541-RWR81S1R00FSB12-ND 70201933
Product Name RES 1 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Category / Application Industrial General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details