Vishay Intertechnology, Inc. RES 1.33 OHM 1W 0.1% WW AXIAL RWR81S1R33BSBSL

Description
RES 1.33ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.33ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33 OHM 1W 0.1% WW AXIAL - RWR81S1R33BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 1W 0.1% WW AXIAL
RWR81S1R33BSBSL
RES 1.33 OHM 1W 0.1% WW AXIAL RWR81S1R33BSBSL
RES 1.33ohm 1W 0.1% WW AXIAL

RES 1.33ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R33BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R33BSBSL-ND
Through Hole Resistors RWR81S1R33BSBSL-ND
1.33 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R33BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R33BSBSL
Wirewound Resistors 3110-RWR81S1R33BSBSL
EGS-1-80 1.33 .1% RWR81S1R33BS BSL

EGS-1-80 1.33 .1% RWR81S1R33BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R33BSBSL RWR81S1R33BSBSL-ND 3110-RWR81S1R33BSBSL
Product Name RES 1.33 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.33 ohms 1.33 ohms 1.33 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details