Vishay Intertechnology, Inc. RES 191 OHM 1W 1% WW AXIAL RWR81S1910FMS70

Description
RES 191ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1W 1% WW AXIAL - RWR81S1910FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1W 1% WW AXIAL
RWR81S1910FMS70
RES 191 OHM 1W 1% WW AXIAL RWR81S1910FMS70
RES 191ohm 1W 1% WW AXIAL

RES 191ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1910FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1910FMS70
Wirewound Resistors 3110-RWR81S1910FMS70
EGS-1-80 191 1% RWR81S1910FM S70

EGS-1-80 191 1% RWR81S1910FM S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1910FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1910FMS70-ND
Through Hole Resistors RWR81S1910FMS70-ND
191 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

191 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1910FMS70 3110-RWR81S1910FMS70 RWR81S1910FMS70-ND
Product Name RES 191 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details