Vishay Intertechnology, Inc. Wirewound Resistors RWR81S19R6FSS70

Description
EGS-1-80 19.6 1% RWR81S19R6FS S70
Request a Quote Datasheet
Description
EGS-1-80 19.6 1% RWR81S19R6FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S19R6FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S19R6FSS70
Wirewound Resistors 3110-RWR81S19R6FSS70
EGS-1-80 19.6 1% RWR81S19R6FS S70

EGS-1-80 19.6 1% RWR81S19R6FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S19R6FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S19R6FSS70-ND
Through Hole Resistors RWR81S19R6FSS70-ND
19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.6 OHM 1W 1% WW AXIAL - RWR81S19R6FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1W 1% WW AXIAL
RWR81S19R6FSS70
RES 19.6 OHM 1W 1% WW AXIAL RWR81S19R6FSS70
RES 19.6ohm 1W 1% WW AXIAL

RES 19.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S19R6FSS70 RWR81S19R6FSS70-ND RWR81S19R6FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 19.6 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers