Vishay Intertechnology, Inc. RES 17.2 OHM 1W 0.1% WW AXIAL RWR81S17R2BSS73

Description
RES 17.2ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 17.2ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.2 OHM 1W 0.1% WW AXIAL - RWR81S17R2BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2 OHM 1W 0.1% WW AXIAL
RWR81S17R2BSS73
RES 17.2 OHM 1W 0.1% WW AXIAL RWR81S17R2BSS73
RES 17.2ohm 1W 0.1% WW AXIAL

RES 17.2ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S17R2BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S17R2BSS73
Wirewound Resistors 3110-RWR81S17R2BSS73
EGS-1-80 17.2 .1% RWR81S17R2BS S73

EGS-1-80 17.2 .1% RWR81S17R2BS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S17R2BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S17R2BSS73-ND
Through Hole Resistors RWR81S17R2BSS73-ND
17.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S17R2BSS73 3110-RWR81S17R2BSS73 RWR81S17R2BSS73-ND
Product Name RES 17.2 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.2 ohms 17.2 ohms 17.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details