Vishay Intertechnology, Inc. RES 1.21 OHM 1W 1% WW AXIAL RWR81S1R21FRBSL

Description
RES 1.21ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 1W 1% WW AXIAL - RWR81S1R21FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 1W 1% WW AXIAL
RWR81S1R21FRBSL
RES 1.21 OHM 1W 1% WW AXIAL RWR81S1R21FRBSL
RES 1.21ohm 1W 1% WW AXIAL

RES 1.21ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1R21FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R21FRBSL
Wirewound Resistors 3110-RWR81S1R21FRBSL
EGS-1-80 1.21 1% RWR81S1R21FR BSL

EGS-1-80 1.21 1% RWR81S1R21FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1R21FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R21FRBSL-ND
Through Hole Resistors RWR81S1R21FRBSL-ND
1.21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1R21FRBSL 3110-RWR81S1R21FRBSL RWR81S1R21FRBSL-ND
Product Name RES 1.21 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details