Vishay Intertechnology, Inc. Wirewound Resistors RWR81S18R2FSS70

Description
EGS-1-80 18.2 1% RWR81S18R2FS S70
Request a Quote Datasheet
Description
EGS-1-80 18.2 1% RWR81S18R2FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S18R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S18R2FSS70
Wirewound Resistors 3110-RWR81S18R2FSS70
EGS-1-80 18.2 1% RWR81S18R2FS S70

EGS-1-80 18.2 1% RWR81S18R2FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S18R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S18R2FSS70-ND
Through Hole Resistors RWR81S18R2FSS70-ND
18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 18.2 OHM 1W 1% WW AXIAL - RWR81S18R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1W 1% WW AXIAL
RWR81S18R2FSS70
RES 18.2 OHM 1W 1% WW AXIAL RWR81S18R2FSS70
RES 18.2ohm 1W 1% WW AXIAL

RES 18.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S18R2FSS70 RWR81S18R2FSS70-ND RWR81S18R2FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 18.2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1676966-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details