Vishay Intertechnology, Inc. RES 18.2 OHM 1W 1% WW AXIAL RWR81S18R2FSRSL

Description
RES 18.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1W 1% WW AXIAL - RWR81S18R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1W 1% WW AXIAL
RWR81S18R2FSRSL
RES 18.2 OHM 1W 1% WW AXIAL RWR81S18R2FSRSL
RES 18.2ohm 1W 1% WW AXIAL

RES 18.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S18R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S18R2FSRSL
Wirewound Resistors 3110-RWR81S18R2FSRSL
EGS-1-80 18.2 1% RWR81S18R2FS RSL

EGS-1-80 18.2 1% RWR81S18R2FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S18R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S18R2FSRSL-ND
Through Hole Resistors RWR81S18R2FSRSL-ND
18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S18R2FSRSL 3110-RWR81S18R2FSRSL RWR81S18R2FSRSL-ND
Product Name RES 18.2 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details