Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1910FRRSL

Description
EGS-1-80 191 1% RWR81S1910FR RSL
Request a Quote Datasheet
Description
EGS-1-80 191 1% RWR81S1910FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1910FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1910FRRSL
Wirewound Resistors 3110-RWR81S1910FRRSL
EGS-1-80 191 1% RWR81S1910FR RSL

EGS-1-80 191 1% RWR81S1910FR RSL

Supplier's Site Datasheet
RES 191 OHM 1W 1% WW AXIAL - RWR81S1910FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1W 1% WW AXIAL
RWR81S1910FRRSL
RES 191 OHM 1W 1% WW AXIAL RWR81S1910FRRSL
RES 191ohm 1W 1% WW AXIAL

RES 191ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1910FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1910FRRSL-ND
Through Hole Resistors RWR81S1910FRRSL-ND
191 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

191 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1910FRRSL RWR81S1910FRRSL RWR81S1910FRRSL-ND
Product Name Wirewound Resistors RES 191 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details