Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1870FRS70

Description
187 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
187 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1870FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1870FRS70-ND
Through Hole Resistors RWR81S1870FRS70-ND
187 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 187 OHM 1W 1% WW AXIAL - RWR81S1870FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1W 1% WW AXIAL
RWR81S1870FRS70
RES 187 OHM 1W 1% WW AXIAL RWR81S1870FRS70
RES 187ohm 1W 1% WW AXIAL

RES 187ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1870FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1870FRS70
Wirewound Resistors 3110-RWR81S1870FRS70
EGS-1-80 187 1% RWR81S1870FR S70

EGS-1-80 187 1% RWR81S1870FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1870FRS70-ND RWR81S1870FRS70 3110-RWR81S1870FRS70
Product Name Through Hole Resistors RES 187 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 187 ohms 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1676814-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers