Vishay Intertechnology, Inc. RES 1.02 OHM 1W 1% WW AXIAL RWR81S1R02FSBSL

Description
RES 1.02ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.02ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02 OHM 1W 1% WW AXIAL - RWR81S1R02FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 1W 1% WW AXIAL
RWR81S1R02FSBSL
RES 1.02 OHM 1W 1% WW AXIAL RWR81S1R02FSBSL
RES 1.02ohm 1W 1% WW AXIAL

RES 1.02ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R02FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R02FSBSL-ND
Through Hole Resistors RWR81S1R02FSBSL-ND
1.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R02FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R02FSBSL
Wirewound Resistors 3110-RWR81S1R02FSBSL
EGS-1-80 1.02 1% RWR81S1R02FS BSL

EGS-1-80 1.02 1% RWR81S1R02FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R02FSBSL RWR81S1R02FSBSL-ND 3110-RWR81S1R02FSBSL
Product Name RES 1.02 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.02 ohms 1.02 ohms 1.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details