Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1780FPRSL

Description
178 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
178 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1780FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1780FPRSL-ND
Through Hole Resistors RWR81S1780FPRSL-ND
178 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1780FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1780FPRSL
Wirewound Resistors 3110-RWR81S1780FPRSL
EGS-1-80 178 1% RWR81S1780FP RSL

EGS-1-80 178 1% RWR81S1780FP RSL

Supplier's Site Datasheet
RES 178 OHM 1W 1% WW AXIAL - RWR81S1780FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1W 1% WW AXIAL
RWR81S1780FPRSL
RES 178 OHM 1W 1% WW AXIAL RWR81S1780FPRSL
RES 178ohm 1W 1% WW AXIAL

RES 178ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1780FPRSL-ND 3110-RWR81S1780FPRSL RWR81S1780FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 178 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 178 ohms 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details