Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1R07FRS70

Description
1.07 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.07 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1R07FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R07FRS70-ND
Through Hole Resistors RWR81S1R07FRS70-ND
1.07 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.07 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R07FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R07FRS70
Wirewound Resistors 3110-RWR81S1R07FRS70
EGS-1-80 1.07 1% RWR81S1R07FR S70

EGS-1-80 1.07 1% RWR81S1R07FR S70

Supplier's Site Datasheet
RES 1.07 OHM 1W 1% WW AXIAL - RWR81S1R07FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07 OHM 1W 1% WW AXIAL
RWR81S1R07FRS70
RES 1.07 OHM 1W 1% WW AXIAL RWR81S1R07FRS70
RES 1.07ohm 1W 1% WW AXIAL

RES 1.07ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1R07FRS70-ND 3110-RWR81S1R07FRS70 RWR81S1R07FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 1.07 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.07 ohms 1.07 ohms 1.07 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details