Vishay Intertechnology, Inc. Wirewound Resistors RWR81S18R2FMBSL

Description
EGS-1-80 18.2 1% RWR81S18R2FM BSL
Request a Quote Datasheet
Description
EGS-1-80 18.2 1% RWR81S18R2FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S18R2FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S18R2FMBSL
Wirewound Resistors 3110-RWR81S18R2FMBSL
EGS-1-80 18.2 1% RWR81S18R2FM BSL

EGS-1-80 18.2 1% RWR81S18R2FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S18R2FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S18R2FMBSL-ND
Through Hole Resistors RWR81S18R2FMBSL-ND
18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 18.2 OHM 1W 1% WW AXIAL - RWR81S18R2FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1W 1% WW AXIAL
RWR81S18R2FMBSL
RES 18.2 OHM 1W 1% WW AXIAL RWR81S18R2FMBSL
RES 18.2ohm 1W 1% WW AXIAL

RES 18.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S18R2FMBSL RWR81S18R2FMBSL-ND RWR81S18R2FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 18.2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers