Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1960FPBSL

Description
EGS-1-80 196 1% RWR81S1960FP BSL
Request a Quote Datasheet
Description
EGS-1-80 196 1% RWR81S1960FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1960FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1960FPBSL
Wirewound Resistors 3110-RWR81S1960FPBSL
EGS-1-80 196 1% RWR81S1960FP BSL

EGS-1-80 196 1% RWR81S1960FP BSL

Supplier's Site Datasheet
RES 196 OHM 1W 1% WW AXIAL - RWR81S1960FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1W 1% WW AXIAL
RWR81S1960FPBSL
RES 196 OHM 1W 1% WW AXIAL RWR81S1960FPBSL
RES 196ohm 1W 1% WW AXIAL

RES 196ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1960FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1960FPBSL-ND
Through Hole Resistors RWR81S1960FPBSL-ND
196 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1960FPBSL RWR81S1960FPBSL RWR81S1960FPBSL-ND
Product Name Wirewound Resistors RES 196 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details