Vishay Intertechnology, Inc. Wirewound Resistors RWR81S18R7FSB12

Description
EGS-1-80 18.7 1% RWR81S18R7FS B12
Request a Quote Datasheet
Description
EGS-1-80 18.7 1% RWR81S18R7FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S18R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S18R7FSB12
Wirewound Resistors 3110-RWR81S18R7FSB12
EGS-1-80 18.7 1% RWR81S18R7FS B12

EGS-1-80 18.7 1% RWR81S18R7FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S18R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S18R7FSB12-ND
Through Hole Resistors RWR81S18R7FSB12-ND
18.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 18.7 OHM 1W 1% WW AXIAL - RWR81S18R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1W 1% WW AXIAL
RWR81S18R7FSB12
RES 18.7 OHM 1W 1% WW AXIAL RWR81S18R7FSB12
RES 18.7ohm 1W 1% WW AXIAL

RES 18.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S18R7FSB12 RWR81S18R7FSB12-ND RWR81S18R7FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 18.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers