Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R24FRS73

Description
EGS-1-80 1.24 1% RWR81S1R24FR S73
Request a Quote Datasheet
Description
EGS-1-80 1.24 1% RWR81S1R24FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R24FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R24FRS73
Wirewound Resistors 3110-RWR81S1R24FRS73
EGS-1-80 1.24 1% RWR81S1R24FR S73

EGS-1-80 1.24 1% RWR81S1R24FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1R24FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R24FRS73-ND
Through Hole Resistors RWR81S1R24FRS73-ND
1.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.24 OHM 1W 1% WW AXIAL - RWR81S1R24FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 1W 1% WW AXIAL
RWR81S1R24FRS73
RES 1.24 OHM 1W 1% WW AXIAL RWR81S1R24FRS73
RES 1.24ohm 1W 1% WW AXIAL

RES 1.24ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1R24FRS73 RWR81S1R24FRS73-ND RWR81S1R24FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.24 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details