Vishay Intertechnology, Inc. Through Hole Resistors RWR81S19R1FRBSL

Description
19.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
19.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S19R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S19R1FRBSL-ND
Through Hole Resistors RWR81S19R1FRBSL-ND
19.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.1 OHM 1W 1% WW AXIAL - RWR81S19R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1W 1% WW AXIAL
RWR81S19R1FRBSL
RES 19.1 OHM 1W 1% WW AXIAL RWR81S19R1FRBSL
RES 19.1ohm 1W 1% WW AXIAL

RES 19.1ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S19R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S19R1FRBSL
Wirewound Resistors 3110-RWR81S19R1FRBSL
EGS-1-80 19.1 1% RWR81S19R1FR BSL

EGS-1-80 19.1 1% RWR81S19R1FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S19R1FRBSL-ND RWR81S19R1FRBSL 3110-RWR81S19R1FRBSL
Product Name Through Hole Resistors RES 19.1 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details