Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1820FMS73

Description
EGS-1-80 182 1% RWR81S1820FM S73
Request a Quote Datasheet
Description
EGS-1-80 182 1% RWR81S1820FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1820FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1820FMS73
Wirewound Resistors 3110-RWR81S1820FMS73
EGS-1-80 182 1% RWR81S1820FM S73

EGS-1-80 182 1% RWR81S1820FM S73

Supplier's Site Datasheet
RES 182 OHM 1W 1% WW AXIAL - RWR81S1820FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W 1% WW AXIAL
RWR81S1820FMS73
RES 182 OHM 1W 1% WW AXIAL RWR81S1820FMS73
RES 182ohm 1W 1% WW AXIAL

RES 182ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1820FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1820FMS73-ND
Through Hole Resistors RWR81S1820FMS73-ND
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1820FMS73 RWR81S1820FMS73 RWR81S1820FMS73-ND
Product Name Wirewound Resistors RES 182 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details