Vishay Intertechnology, Inc. RES 1.15 OHM 1W 1% WW AXIAL RWR81S1R15FSS70

Description
RES 1.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15 OHM 1W 1% WW AXIAL - RWR81S1R15FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15 OHM 1W 1% WW AXIAL
RWR81S1R15FSS70
RES 1.15 OHM 1W 1% WW AXIAL RWR81S1R15FSS70
RES 1.15ohm 1W 1% WW AXIAL

RES 1.15ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1R15FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R15FSS70
Wirewound Resistors 3110-RWR81S1R15FSS70
EGS-1-80 1.15 1% RWR81S1R15FS S70

EGS-1-80 1.15 1% RWR81S1R15FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1R15FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R15FSS70-ND
Through Hole Resistors RWR81S1R15FSS70-ND
1.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1R15FSS70 3110-RWR81S1R15FSS70 RWR81S1R15FSS70-ND
Product Name RES 1.15 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.15 ohms 1.15 ohms 1.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details