Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1740FSBSL

Description
EGS-1-80 174 1% RWR81S1740FS BSL
Request a Quote Datasheet
Description
EGS-1-80 174 1% RWR81S1740FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1740FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1740FSBSL
Wirewound Resistors 3110-RWR81S1740FSBSL
EGS-1-80 174 1% RWR81S1740FS BSL

EGS-1-80 174 1% RWR81S1740FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1740FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1740FSBSL-ND
Through Hole Resistors RWR81S1740FSBSL-ND
174 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 174 OHM 1W 1% WW AXIAL - RWR81S1740FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1W 1% WW AXIAL
RWR81S1740FSBSL
RES 174 OHM 1W 1% WW AXIAL RWR81S1740FSBSL
RES 174ohm 1W 1% WW AXIAL

RES 174ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1740FSBSL RWR81S1740FSBSL-ND RWR81S1740FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 174 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details