Vishay Intertechnology, Inc. Wirewound Resistors RWR81S17R4FRS70

Description
EGS-1-80 17.4 1% RWR81S17R4FR S70
Request a Quote Datasheet
Description
EGS-1-80 17.4 1% RWR81S17R4FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S17R4FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S17R4FRS70
Wirewound Resistors 3110-RWR81S17R4FRS70
EGS-1-80 17.4 1% RWR81S17R4FR S70

EGS-1-80 17.4 1% RWR81S17R4FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S17R4FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S17R4FRS70-ND
Through Hole Resistors RWR81S17R4FRS70-ND
17.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 17.4 OHM 1W 1% WW AXIAL - RWR81S17R4FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1W 1% WW AXIAL
RWR81S17R4FRS70
RES 17.4 OHM 1W 1% WW AXIAL RWR81S17R4FRS70
RES 17.4ohm 1W 1% WW AXIAL

RES 17.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S17R4FRS70 RWR81S17R4FRS70-ND RWR81S17R4FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 17.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details