DigiKey Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 50 60 69
Product Name Notes
"48 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
.6FHP08H,140,S,GIG,0 8/SN,H/T
.6FHR12H,140,S,GIG,0 8/SN,H/T
0.8MM B TO B PLUG ASSY-61083-061
0.8MM B TO B REC ASSY-61082-0815
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
100 Position Plug Connector Board to Board Through Hole Solder
100 Position Plug Connector Board to Board, High Density Through Hole, Right Angle Solder
100 Position Receptacle Connector Board to Board Through Hole Solder
104 Signal (52 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold
104 Signal (52 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
120 Position Plug Connector Board to Board Through Hole Solder
120 Position Plug Connector Board to Board, High Density Through Hole, Right Angle Solder
140 Position Connector Plug, Center Strip Contacts Surface Mount Gold
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
160 Position Connector Plug, Center Strip Contacts Surface Mount Gold
160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
161 Position Connector Differential Pair Array, Male Through Hole, Press-Fit
180 Position Connector Plug, Center Strip Contacts Surface Mount Gold
180 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
184 (178 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin
193 (187 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit
199 (193 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin
20 Position Connector Plug, Center Strip Contacts Surface Mount Gold
200 Position Connector Plug, Center Strip Contacts Surface Mount Gold
200 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
200 Signal (100 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold
200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold
220 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
259 Position Connector Differential Pair Array, Male Through Hole, Press-Fit Gold
28 Position Connector Differential Pair Array, Female Surface Mount Gold
28 Position Connector Differential Pair Array, Male Surface Mount Gold
28 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
296 Signal (148 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold
296 Signal (148 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold
320 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
56 Position Connector Differential Pair Array, Female Surface Mount Gold
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
70 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold
70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
80 Position Connector Header, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
83 Position Connector Differential Pair Array, Male Through Hole, Press-Fit
84 (80 + 4 Power) Position Connector Plug, Outer Shroud Contacts Through Hole Gold
84 Position Connector Differential Pair Array, Female Surface Mount Gold
84 Position Connector Differential Pair Array, Male Surface Mount Gold
84 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
BERGSTAK P2 20P-61083-022406LF
BERGSTAK P4 20P-61083-024406LF
BERGSTAK R3 80P-61082-083402PLF
BERGSTAK R3 80P-61082-08350QLF
BERGSTAK R3-80P-61082-083406L F
BERGSTAK R3-80P-61082-083506L F
CONN PLUG 120POS SMD GOLD
CONN PLUG 160POS SMD GOLD
CONN PLUG 20POS SMD GOLD
CONN PLUG 40POS SMD GOLD
CONN PLUG
CONN RCPT 200POS SMD GOLD
CONN RCPT SMD GOLD
MICRO STACK REC ASSY 80P
MSB0.80PL8ASY28DP,GP ,F,VCTR
PAK 50 BOARDMOUNT PLUG P50 SERIE
PAK 50 SOCKET P50 SERIES P50-140
WR-PHD 2.54 MM BOARD STACKER
WR-PHD 2.54 MM DUAL BOARD STACKE

<< Prev Next >>