60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 60POS SMD GOLD
STACKING CONNECTOR, RCPT, 60POS, 0.5MM; Body Material:6T Nylon; Connector Type:Stacking; Contact Material:Phosphor Bronze; Contact Plating:Tin; Contact Termination:Surface Mount Vertical; External Height:1.5"; Gender:Receptacle RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-5353159-0-ND | 6-5353159-0 | 67K7610 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Rcpt, 60Pos, 0.5Mm; Body Material Amp - Te Connectivity |
| Category | Board to Board Connector | ||
| Connector Type | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount |