TE Connectivity Board to Board & Mezzanine Connectors 6-5353606-6

Description
.5FHR04H,220,S,GIG,0 8/Sn,HT,SEYes
Request a Quote Datasheet
Description
.5FHR04H,220,S,GIG,0 8/Sn,HT,SEYes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 6-5353606-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6-5353606-6
Board to Board & Mezzanine Connectors 6-5353606-6
.5FHR04H,220,S,GIG,0 8/Sn,HT,SEYes

.5FHR04H,220,S,GIG,08/Sn,HT,SEYes

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6-5353606-6
Board to Board & Mezzanine Connectors 6-5353606-6
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 6-5353606-6 - 813531-6-5353606-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 6-5353606-6
813531-6-5353606-6
Rectangular Connectors - 6-5353606-6 813531-6-5353606-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 813531-6-5353606-6 Packaging: Tray Number of Positions: 220 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide, Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 4mm Height Above Board: 0.128" (3.25mm) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 813531-6-5353606-6
Packaging: Tray
Number of Positions: 220
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide, Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 4mm
Height Above Board: 0.128" (3.25mm)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A118518-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A118518-ND
Arrays, Edge Type, Mezzanine (Board to Board) A118518-ND
220 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

220 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-6-5353606-6
SMD Electronic Connector 316-6-5353606-6
220 Pos 0.5mm Pitch Board-to-Board Header, Gold, SMD Product overview: 6-5353606-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-5353606-6 can be used for catalog matching and distributor lookup.

220 Pos 0.5mm Pitch Board-to-Board Header, Gold, SMD Product overview: 6-5353606-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-5353606-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
6-5353606-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 6-5353606-6
CONN RCPT 220POS SMD GOLD

CONN RCPT 220POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6-5353606-6 813531-6-5353606-6 A118518-ND 316-6-5353606-6 6-5353606-6
Product Name Board to Board & Mezzanine Connectors Rectangular Connectors - 6-5353606-6 Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting SMD Surface Mount
Category Board to Board Connector
Contact Pitch 0.5080 mm (0.0200 inch)
Unlock Full Specs
to access all available technical data