80 Pos 0.6mm Pitch Stackable Header, 2 Rows, 50V, 500mA, Gold Product overview: 6376608-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6376608-1 can be used for catalog matching and distributor lookup.
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764450-6376608-1
Series: Micro-Stack
Packaging: Tray
Number of Positions: 80
Pitch: 0.023" (0.60mm)
Features: Solder Retention
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 12μin (0.30μm)
Height Above Board: 0.535" (13.59mm)
Mounting: SMD
Family Name: 6376608
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
CONN RCPT 80POS SMD GOLD
MICRO STACK REC ASSY 80P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-6376608-1 | A105289-ND | 6376608-1 | 764450-6376608-1 | 6376608-1 | 87W8649 |
| Product Name | 50V 500mA Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Backplane Connectors | Rectangular Connectors - 6376608-1 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Micro Stack Rec Assy 80P Te Connectivity |
| Termination | SMD/SMT | |||||
| Voltage Rating | 50 volts | |||||
| Current Rating | 0.5 amps | |||||
| Category | Board to Board Connector |