DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.4MM PITCH CONNECTOR FOR MICRO | |
| 0.635 MM ACCELERATE HD HIGH-DENS | |
| 0.635 MM ACCELERATE HP HIGH-PERF | |
| 0.635 MM ACCELERATE HP VERTICAL, | |
| 0.635 MM PITCH ACCELERATE HP HIG | |
| 0.80 MM FLEX STACK SMT MICRO BOA | |
| 0.80 MM FLEX STACK, SURFACE MOUN | |
| 100 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 108 Position Connector Array, Female Sockets Surface Mount Gold | |
| 114 Position Connector Array, Female Sockets Surface Mount Gold | |
| 114 Position Connector Array, Male Pins Surface Mount Gold | |
| 120 Position Connector High Density Array, Male Surface Mount Gold | |
| 156 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 156 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 160 Position Connector Array, Female Sockets Surface Mount Gold | |
| 160 Position Connector Array, Male Pins Surface Mount Gold | |
| 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 160 Position Connector High Density Array, Female Surface Mount Gold | |
| 160 Position Connector High Density Array, Male Surface Mount Gold | |
| 160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 200 Position Connector High Density Array, Female Surface Mount Gold | |
| 200 Position Connector High Density Array, Male Surface Mount Gold | |
| 22 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 240 Position Connector Array, Female Sockets Surface Mount Gold | |
| 240 Position Connector High Density Array, Female Surface Mount Gold | |
| 240 Position Connector High Density Array, Male Surface Mount Gold | |
| 34 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector High Density Array, Male Surface Mount Gold | |
| 40 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 400 Position Connector Array, Female Sockets Surface Mount Gold | |
| 400 Position Connector Array, Male Pins Surface Mount Gold | |
| 400 Position Connector High Density Array, Female Surface Mount Gold | |
| 400 Position Connector High Density Array, Male Surface Mount Gold | |
| 400 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 52 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 52 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 560 Position Connector Array, Female Sockets Surface Mount Gold | |
| 70 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Array, Female Sockets Surface Mount Gold | |
| 80 Position Connector High Density Array, Male Surface Mount Gold | |
| 90 Position Connector Array, Female Sockets Surface Mount Gold | |
| ADF6-40-07.5-L-4-0-F R | |
| ADF6-50-03.5-S-4-0-A -FR | |
| ADM6-10-06.5-S-4-0-T R | |
| ADM6-10-08.5-L-4-0-T R | |
| ADM6-100-01.5-STL-4- 0-A-TR | |
| ADM6-100-08.5-L-4-0- TR | |
| ADM6-100-08.5-S-4-0- A-FR | |
| ADM6-100-08.5-S-4-0- TR | |
| ADM6-20-01.5-S-4-0-A -FR | |
| ADM6-20-03.5-S-4-0-A -FR | |
| ADM6-30-06.5-L-4-0-T R | |
| ADM6-70-01.5-L-4-2-A -TR | |
| ADM6-70-03.5-S-4-0-A -FR | |
| ADM6-70-06.5-L-4-0-A -FR | |
| ADM6-70-06.5-S-4-0-T R | |
| ADM6-70-08.5-L-4-0-A -FR | |
| ADM6-70-08.5-S-4-0-A -FR | |
| ADM6-70-08.5-S-4-0-T R | |
| ADM6-80-03.5-S-4-0-A -FR | |
| ADM6-80-06.5-L-4-0-A -FR | |
| ADM6-90-08.5-L-4-0-T R | |
| ADM6-90-08.5-S-4-0-A -FR | |
| ADM6-90-08.5-S-4-0-T R | |
| APF6-020-03.5-L-04-0 -A-FR | |
| APM6-040-06.5-L-04-0 -TR | |
| APM6-100-01.5-S-08-0 -FR | |
| ASP-230336-01 | |
| ASP | |
| AW-05-03-G-D-122-099 | |
| AW-05-03-G-D-122-115 | |
| AW-05-03-G-D-122-119 | |
| AW-05-03-G-D-122-183 -TR | |
| AW-05-03-G-D-123-130 | |
| BOARD TO BOARD CONNECTOR | |
| CONN 0.635MM HDR 120POS SMD | |
| CONN 0.635MM HDR 160POS SMD | |
| CONN 0.635MM HDR 200POS SMD | |
| CONN 0.635MM HDR 240POS SMD | |
| CONN 0.635MM HDR 400POS SMD | |
| CONN 0.635MM HDR 40POS SMD | |
| CONN 0.635MM HDR 60POS SMD | |
| CONN 0.635MM HDR 80POS SMD | |
| CONN 0.635MM SKT 160POS SMD | |
| CONN 0.635MM SKT 200POS SMD | |
| CONN 0.635MM SKT 240POS SMD | |
| CONN 0.635MM SKT 400POS SMD | |
| CONN 0.635MM SKT 80POS SMD | |
| CONN ARRAY PLUG 114POS SMD GOLD | |
| CONN ARRAY RCPT 114POS SMD GOLD | |
| Position Connector High Density Array, Female Surface Mount Gold | |
| Position Connector High Density Array, Male Surface Mount Gold |
| << Prev | Next >> |