DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| "0.050"" (1.27MM) PITCH, PLUG, 7,8" | |
| "0.050"" (1.27MM) PITCH, PLUG, 9,1" | |
| "0.050"" (1.27MM) PITCH, PLUG, SMT" | |
| "0.050"" (1.27MM) PITCH, RECEPTACL" | |
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "14 Position Header Spacer Connector 0.100"" (2.54mm) Gold, GXT™ Through Hole" | |
| "16 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "20 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "30 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "40 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "40 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "80 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| .5FHP05H,220,S,GIG,3 0/SN,T&R,NSY | |
| .5FHR04H,440,B,GIG,3 0/SN,HT,NS | |
| 0.635 MM ACCELERATE HD HIGH-DENS | |
| 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Array, Female Sockets Surface Mount Gold | |
| 100 Position Connector Array, Male Pins Surface Mount Gold | |
| 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 11 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 114 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 114 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 12 Position Connector Differential Pair Array, Female Through Hole, Press-Fit Tin | |
| 120 Position Connector High Density Array, Female Surface Mount Gold | |
| 120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 15 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 15 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 152 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 152 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount | |
| 152 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 152 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 160 Position Connector High Density Array, Female Surface Mount Gold | |
| 184 (178 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 190 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 190 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount | |
| 190 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 190 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Palladium-Nickel | |
| 190 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 190 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 199 (193 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 20 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder | |
| 20 Position Receptacle Connector Board to Board, SCA-2 Through Hole, Right Angle Solder | |
| 200 Position Connector Array, Female Sockets Surface Mount Gold | |
| 200 Position Connector Array, Male Pins Surface Mount Gold | |
| 200 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 200 Position Plug Connector Board to Board Through Hole, Right Angle Solder | |
| 200 Signal (100 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 21 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 228 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 228 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 228 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Palladium-Nickel | |
| 228 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 228 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 240 Position Connector Array, Female Sockets Surface Mount Gold | |
| 240 Position Connector Array, Male Pins Surface Mount Gold | |
| 25 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 259 Position Connector Differential Pair Array, Male Through Hole, Press-Fit Gold | |
| 266 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 266 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 266 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 291 Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 300 Position Connector Array, Female Sockets Surface Mount Gold or Gold, GXT™ | |
| 300 Position Connector Array, Female Sockets Surface Mount Gold | |
| 300 Position Connector Array, Male Pins Surface Mount Gold or Gold, GXT™ | |
| 300 Position Connector Array, Male Pins Surface Mount Gold | |
| 31 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 315 (309 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 38 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 38 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 38 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 38 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 384 Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 393 Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 40 Position Connector High Density Array, Female Surface Mount Gold | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 400 Position Connector Array, Female Sockets Surface Mount Gold | |
| 400 Position Connector Array, Male Pins Surface Mount Gold | |
| 41 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 50 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 51 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 6 Position Connector Array, Male Pins Through Hole, Press-Fit Tin | |
| 6 Position Connector Receptacle, Non-Gendered Through Hole, Right Angle Tin | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 64 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 64 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 69 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 69 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 76 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 76 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Palladium-Nickel | |
| 76 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 76 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 80 Position Connector High Density Array, Female Surface Mount Gold | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Receptacle Connector Board to Board, SCA-2, SCSI Through Hole, Right Angle Solder | |
| 83 Position Connector Differential Pair Array, Male Through Hole, Press-Fit | |
| 89 (83 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| ADF6-10-07.5-S-4-0-A -FR | |
| ADF6-10-07.5-S-4-0-F R | |
| ADF6-100-07.5-L-4-0- TR | |
| ADF6-100-07.5-S-4-0- A-FR | |
| ADF6-100-07.5-S-4-0- TR | |
| ADF6-20-03.5-STL-4-0 -A-FR | |
| ADF6-30-03.5-STL-4-0 -A-FR | |
| CONAN CONN HDR | |
| CONAN CONN RCPT | |
| CONAN CONNECTOR ASSEMBLY | |
| CONN 0.635MM SKT 120POS SMD | |
| CONN 0.635MM SKT 160POS SMD | |
| CONN 0.635MM SKT 40POS SMD | |
| CONN 0.635MM SKT 80POS SMD | |
| CONN ARRAY RCPT 240POS SMD GOLD | |
| CONN PLUG 80POS SMD GOLD | |
| CONN RCPT 50POS SMD GOLD | |
| CONN RCPT 80POS SMD GOLD |
| << Prev | Next >> |