DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 14 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 16 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 24 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 24 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 24 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 26 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 26 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 32 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 32 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 34 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 34 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 34 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 36 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 36 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 44 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 44 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 70 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 70 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 70 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| CONN HDR 10POS SMD GOLD | |
| CONN HDR 14POS SMD GOLD | |
| CONN HDR 16POS SMD GOLD | |
| CONN HDR 20POS SMD GOLD | |
| CONN HDR 24POS SMD GOLD | |
| CONN HDR 30POS SMD GOLD | |
| CONN HDR 36POS SMD GOLD | |
| CONN HDR 40POS SMD GOLD | |
| CONN HDR 50POS SMD GOLD | |
| CONN HDR 60POS SMD GOLD | |
| CONN HDR 80POS SMD GOLD | |
| CONN PLUG 14POS SMD GOLD | |
| CONN PLUG 50POS SMD GOLD | |
| CONN PLUG 60POS SMD GOLD | |
| CONN RCPT 10POS SMD GOLD | |
| CONN RCPT 12POS SMD GOLD | |
| CONN RCPT 16POS SMD GOLD | |
| CONN RCPT 20POS SMD GOLD | |
| CONN RCPT 24POS SMD GOLD | |
| CONN RCPT 30POS SMD GOLD | |
| CONN RCPT 40POS 0.4MM SMD | |
| CONN RCPT 40POS SMD GOLD | |
| CONN RCPT 50POS SMD GOLD | |
| CONN RCPT 60POS SMD GOLD | |
| CONN RCPT 80POS SMD GOLD | |
| Position Connector |
| << Prev | Next >> |