DigiKey Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 30 40 50 60 69
Product Name Notes
0.35 B/B PLUG ASSY 40CKT EMBSTP
0.35 B/B PLUG ASSY 6CKT EMBSTP P
0.35 B/B PLUG ASSY 8CKT EMBSTP P
0.5 BTB PLG ASSY 80CKT EMBSTP PK
10 (6 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
10 (6 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
10 Position Connector Plug, Center Strip Contacts Surface Mount Gold
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
10 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
16 Position Connector Plug, Center Strip Contacts Surface Mount Gold
16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
16 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
18 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
18 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Plug, Center Strip Contacts Surface Mount Gold
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
22 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
22 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
24 Position Connector Plug, Center Strip Contacts Surface Mount Gold
24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
24 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
26 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
26 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Plug, Center Strip Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
32 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
32 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
34 Position Connector Plug, Center Strip Contacts Surface Mount Gold
34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
34 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold
34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
34 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
40P, 0.5MM BTB PLUG CONN. SMT D/
40P, 0.5MM BTB RCPT. CONN. SMT D
42 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
42 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
44 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
44 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
48 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
48 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
50 Position Connector Plug, Center Strip Contacts Surface Mount Gold
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
50PIN, 0.5MM BTB PLUG CONN, SMT
50PIN, 0.5MM BTB RCPT. CONN, SMT
54 Position Connector Plug, Non-Gendered Surface Mount Gold
54 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
54 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
6 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
60P, 0.5MM BTB PLUG CONN. SMT D/
60P, 0.5MM BTB RCPT. CONN. SMT D
64 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
64 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
8 (4 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
8 Position Connector Plug, Center Strip Contacts Surface Mount Gold
8 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
8 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
90 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
90 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
BOARD TO BOARD FLOATING PLUG, MA
BOARD TO BOARD FLOATING RECEPTAC
CONN PLUG 14POS SMD GOLD
CONN PLUG 16POS SMD GOLD
CONN PLUG 30POS SMD GOLD
CONN PLUG 34POS SMD GOLD
CONN PLUG 60POS SMD GOLD
CONN PLUG 6POS SMD GOLD
CONN PLUG 8POS SMD GOLD
CONN RCPT 10POS SMD GOLD
CONN RCPT 14POS SMD GOLD
CONN RCPT 16POS SMD GOLD
CONN RCPT 24POS SMD GOLD
CONN RCPT 4POS SMD GOLD
DRCQ 0,80 40 M * SMD M10 137 E00
DRCQ 0,80 40 M * SMD M9 137 E009
PLUG (SMT/TOP TYPE)
Position Connector
SLIMSTACK BOARD-TO-BOARD PLUG, 0
SLIMSTACK BOARD-TO-BOARD RECEPTA

<< Prev Next >>