DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| """0.80 MM FLEX STACK" | |
| "30 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount" | |
| "32 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount" | |
| "40 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount" | |
| "50 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount" | |
| 0.80 MM FLEX STACK SMT MICRO BOA | |
| 0.80 MM FLEX STACK, SURFACE MOUN | |
| AW-15-03-G-D-129-075 | |
| AW-15-03-G-D-130-100 | |
| AW-15-03-G-D-140-085 | |
| AW-15-03-G-D-145-075 -ES-TR | |
| AW-15-03-G-D-163-085 | |
| AW-20-03-G-D-184-075 -ES-TR | |
| AW-20-03-G-D-185-075 -ES-A-FR | |
| AW-21-03-G-D-165-093 -A-P-FR | |
| AW-21-03-G-D-230-075 -P-TR | |
| AW-22-03-G-D-122-080 -P-TR | |
| AW-25-03-G-D-200-075 -TR |
| << Prev | Next >> |