Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 160POS SMD GOLD
.6FHP10H,160,S,GIG,0
| TE Connectivity | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-6123845-1 | A119672-ND | 6-6123845-1 | 75AC9600 |
| Product Name | Board-to-Board Headers & Receptacles | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | .6Fhp10H,160,s,gig,08/sn,st,seyes Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | |||
| Mounting | Board Mount | Surface Mount | ||
| Voltage Rating | 50 volts |