0.8FH,P08H.5,080,30/
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8FH,P08H.5,080,30/
0.8FH,P08H.5,080,30/
Board to Board & Mezzanine Connectors 0.8FH P08H.5 080 30/Sn TR SC
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6123001-3 | A136366TR-ND | 19R5549 | 792-6123001-3 | 6123001-3 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Fh,p08H.5,080,30/sn,tr,sc Amp - Te Connectivity | Board to Board & Mezzanine Connectors 0.8FH P08H.5 080 30/Sn TR SC | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | Surface Mount | |||
| Contact Pitch | 0.7874 mm (0.0310 inch) |